Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$168.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$168.98
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$248.44
|
228
in stock
|
Buy Now | |
Rapid Electronics
from US$196.42
|
228
in stock
|
Buy Now | |
Chip One Stop
from US$170.00
|
228
in stock
|
Buy Now | |
Avnet America
from US$200.81
|
-
|
Buy Now | |
RS Americas
from US$255.27
|
-
|
Buy Now | |
Sager
from US$223.37
|
-
|
Buy Now | |
Farnell
from US$237.43
|
-
|
Buy Now |
SVHC | No SVHC (27-Jun-2018) |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Terminals Terminal Copalum R 2 1/4 |Amp Te Connectivity 277155-1 | Newark Electronics |
Terminals TERMINAL COPALUM R 2 1/4 | Rapid Electronics |
TE Connectivity TERMINAL COPALUM R 2 1/4 Terminals TERMI | Distrelec |
Ring Tongue Terminal 2-4AWG 58.42mm 12.5mm Tin | Avnet America |
Connector RING Terminal 2AL/ 4CU AWG 1/4 | TE Connectivity 277155-1 | RS Americas |
Where can I find additional details, specifications and documents for a 277155-1 .?
Additional datasheets, footprints and schematics for 277155-1 . are listed on our Part Details page. You can also find images and similar parts to 277155-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277155-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277155-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277155-1 . fall under?
The 277155-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 277155-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277155-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 277155-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277155-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 277155-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277155-1 . often in real-time on the comparison pages.
What if I can't find stock of 277155-1 .?
You can fill out our help required form which you can use to request a quote for 277155-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.