Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 80g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 8.33mm, .328in |
Wire Insulation Diameter (Max) | .55in, 13.97mm |
Barrel Inside Diameter | 11.94mm, .47in |
Wire Size | 71.3mm², 00AWG, 138168CMA |
Wire Insulation Diameter | 12.7 – 13.97mm, .5 – .55in |
Tongue Thickness | .128in, 3.25mm |
Overall Length | 71.37mm, 2.8in |
Government Qualified | No |
Heavy Duty | No |
Comment | Long Tongue |
Packaging Quantity | 25 |
Packaging Method | Box |
Insulated | No |
Wire/Cable Type | Copper, Aluminum |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | Yes |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Terminal,copalum R 2/0 5/16 Rohs Compliant: Yes |Amp Te Connectivity 277152-3 | Newark Electronics |
Ring Tongue Terminal (2/0)-(1/0)AWG 77.47mm 23.14mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 277152-3?
Additional datasheets, footprints and schematics for 277152-3 are listed on our Part Details page. You can also find images and similar parts to 277152-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277152-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277152-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277152-3 fall under?
The 277152-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277152-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277152-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 277152-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277152-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 277152-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277152-3 often in real-time on the comparison pages.
What if I can't find stock of 277152-3?
You can fill out our help required form which you can use to request a quote for 277152-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.