276X Transformers by Hammond Manufacturing

TRANSFORMER POWER, 150VA, 115VAC, 60HZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$122.20

Distributor Stock
Logo for Newark
Newark
from US$122.20
14
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$129.72
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$189.94
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Transformer Power, 150Va, 115Vac, 60Hz Rohs Compliant: Yes |Hammond 276X | Newark Electronics
Transformer, plate&filament, 115V, 150VA, 640VCT@172mA, 5V@3A, 6.3V@5A | Hammond Manufacturing 276X | RS Americas
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 276X?

Additional datasheets, footprints and schematics for 276X are listed on our Part Details page. You can also find images and similar parts to 276X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 276X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 276X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 276X fall under?

The 276X is listed under Transformers > More Transformers.

Can I view similar or alternative parts?

You can view similar parts to 276X when available in the More Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 276X you can contact the distributor directly for product support, shipping queries etc.

Is the 276X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 276X have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 276X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 276X often in real-time on the comparison pages.

What if I can't find stock of 276X?

You can fill out our help required form which you can use to request a quote for 276X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay