Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2G211R-000 |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Weight per Piece | 2.709g |
Face | Double |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Packaging Method | Box |
Packaging Quantity | 1000 |
Sealable | No |
Serrated | No |
Product Type | Splice |
Foil Thickness (Max) | .76mm, .03in |
Splice,termi-Foil Tap Rohs Compliant: Yes |Amp Te Connectivity 276959-2 | Newark Electronics |
Ring Tongue Terminal 25.55mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 276959-2?
Additional datasheets, footprints and schematics for 276959-2 are listed on our Part Details page. You can also find images and similar parts to 276959-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 276959-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 276959-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 276959-2 fall under?
The 276959-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 276959-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 276959-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 276959-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 276959-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 276959-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 276959-2 often in real-time on the comparison pages.
What if I can't find stock of 276959-2?
You can fill out our help required form which you can use to request a quote for 276959-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.