Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Thickness | .12in, 3.05mm |
Width | 38.1mm, 1.5in |
Comment | Release paper on both sides |
Packaging Method | Pad |
Packaging Quantity | 50 |
Product Type | Accessory |
Chemicals Sealing & Dielectric Compound |Amp Te Connectivity 275442-2 | Newark Electronics |
Cable Accessories Sealant Black Pad | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 275442-2?
Additional datasheets, footprints and schematics for 275442-2 are listed on our Part Details page. You can also find images and similar parts to 275442-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 275442-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 275442-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 275442-2 fall under?
The 275442-2 is listed under Harnessing > Adhesives & Sealants > Sealants.
Can I view similar or alternative parts?
You can view similar parts to 275442-2 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 275442-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 275442-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 275442-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 275442-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 275442-2 often in real-time on the comparison pages.
What if I can't find stock of 275442-2?
You can fill out our help required form which you can use to request a quote for 275442-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.