Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
1,974
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
1,974
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
1,974
in stock
|
Buy Now | |
Distrelec
from US$2.18
|
1,974
in stock
|
Buy Now | |
TTI Europe
from US$2.14
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$2.96
|
-
|
Buy Now | |
TE Store
from US$4.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 44 |
Ejection Latches | Without |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Design | Solder Dip |
Contact Type | Pin |
Wire Size | 101 – 296CMA, .051 – .15mm², 30 – 26AWG |
PCB Thickness (Recommended) | .125in, 3.18mm |
Connector Height | 6.43mm, .253in |
コネクタの高さ | 6.43mm |
Row-to-Row Spacing | 2mm, .1in |
Connector Width | .278in, 7.06mm |
Connector Length | 60.45mm, 2.3799in |
Accepts Wire Insulation Diameter Range | .032 – .042in, .81 – 1.07mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
PCB Mount Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Polarization | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 50 |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector Type | Connector Assembly |
Connector & Housing Type | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .156in, 3.96mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers & Wire Housings 044 Dip Plug 100Cl Tin Rohs Compliant: Yes |Amp Te Connectivity 2-746610-6 | Newark Electronics |
Headers&Wire Housings 044 DIP PLUG 100CL TIN | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 044 DIP PLUG 100CL TIN | Distrelec |
DIP CONNECTOR SOLDER PLUG | RS |
Conn IDC Connector M 44 POS 2.54mm IDT RA Cable Mount | Avnet America |
044 DIP PLUG 100CL TIN, Ribbon Cable Connectors | TE Connectivity 2-746610-6 | RS Americas |
Special Order: 044 DIP PLUG 100CL TIN Connector System: Wire-to-Board Number of Positions: 44 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 44 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-746610-6 | Internal Number: 2-746610-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-746610-6?
Additional datasheets, footprints and schematics for 2-746610-6 are listed on our Part Details page. You can also find images and similar parts to 2-746610-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-746610-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-746610-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-746610-6 fall under?
The 2-746610-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-746610-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-746610-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-746610-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-746610-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 2-746610-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-746610-6 often in real-time on the comparison pages.
What if I can't find stock of 2-746610-6?
You can fill out our help required form which you can use to request a quote for 2-746610-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.