Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2mm 2.5mm 3mm 3.5mm 4mm Slotted #0 #1 Phillips Screwdrivers |
---|---|
Product Range | - |
Blade Length | 6" |
Blade Style | Extra Long |
Precision Screwdriver Set | RS Americas |
7 Piece Esd-Safe Precision Long Slotted And Phillips Screwdriver Set | Newark Electronics |
Where can I find additional details, specifications and documents for a 27393?
Additional datasheets, footprints and schematics for 27393 are listed on our Part Details page. You can also find images and similar parts to 27393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27393 fall under?
The 27393 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 27393 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27393 you can contact the distributor directly for product support, shipping queries etc.
Is the 27393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27393 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 27393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27393 often in real-time on the comparison pages.
What if I can't find stock of 27393?
You can fill out our help required form which you can use to request a quote for 27393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.