Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.29
Socket Mounting | Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 12Pins |
Current Rating | 10A |
Voltage Rating | 600V |
Product Range | - |
Accessory Type | Relay Socket |
Contact Material | Copper |
Contact Rating | 10A |
General Purpose Relay Socket, 12-Pin DIN Rail or Panel Mount | Carlton-Bates |
Relay Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a 27390D?
Additional datasheets, footprints and schematics for 27390D are listed on our Part Details page. You can also find images and similar parts to 27390D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27390D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27390D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27390D fall under?
The 27390D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27390D when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27390D you can contact the distributor directly for product support, shipping queries etc.
Is the 27390D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27390D have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 27390D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27390D often in real-time on the comparison pages.
What if I can't find stock of 27390D?
You can fill out our help required form which you can use to request a quote for 27390D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.