Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.29
|
134
in stock
|
Buy Now | |
RS Americas
from US$16.58
|
327
in stock
|
Buy Now | |
Carlton-Bates
from US$19.71
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$14.31
|
134
in stock
|
Buy Now | |
element14
from US$12.19
|
134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.23
|
3
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Socket Mounting | Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 12Pins |
Current Rating | 10A |
Voltage Rating | 600V |
Product Range | - |
Accessory Type | Relay Socket |
For Use With | Struthers 219 Series Relays |
General Purpose Relay Socket, 12-Pin DIN Rail or Panel Mount | Carlton-Bates |
Relay Socket | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 7-Pcs of Size 1.5mm 2mm 2.5mm 3.5mm Slotted & #00 #0 #1 Phillips ESD Screwdrivers |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pliers | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Receptacle |
Adapter Body Style | Tee Adapter |
Impedance | - |
Connector Type | BNC Coaxial |
Product Range | - |
Where can I find additional details, specifications and documents for a 27390?
Additional datasheets, footprints and schematics for 27390 are listed on our Part Details page. You can also find images and similar parts to 27390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27390 fall under?
The 27390 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27390 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27390 you can contact the distributor directly for product support, shipping queries etc.
Is the 27390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27390 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 27390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27390 often in real-time on the comparison pages.
What if I can't find stock of 27390?
You can fill out our help required form which you can use to request a quote for 27390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.