Status: | Unknown |
---|---|
Series: | PicoFinish 273 Series |
RoHS: | Unknown |
Phillips Tip Size | #0 |
---|---|
Blade Length | 100mm |
Overall Length | 202mm |
Product Range | PicoFinish 273 Series |
RoHS Compliant | NA |
Phillips Screwdriver, #0, 100Mm, 202Mm | Newark Electronics |
ESD Safe PicoFinish Precision Screwdriver - Phillips #0 x 100mm | Wiha Tools 27333 | RS Americas |
Where can I find additional details, specifications and documents for a 27333?
Additional datasheets, footprints and schematics for 27333 are listed on our Part Details page. You can also find images and similar parts to 27333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27333 fall under?
The 27333 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 27333 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27333 you can contact the distributor directly for product support, shipping queries etc.
Is the 27333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27333 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 27333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27333 often in real-time on the comparison pages.
What if I can't find stock of 27333?
You can fill out our help required form which you can use to request a quote for 27333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.