Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 6 Pieces of 1.5mm 2mm 2.5mm 3mm PH00 PH0 Screwdrivers |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Type | Antistatic |
Kit Contents Descriptive | One each screwdriver of size 1.5 2 2.5 3 PH00 PH0 |
Screwdriver Type | Phillips Slotted |
SCREWDRIVER SET, ESD, SLOT/PH | element14 |
Screwdriver Set, Esd, 6 Pieces | Newark Electronics |
Where can I find additional details, specifications and documents for a 272K6?
Additional datasheets, footprints and schematics for 272K6 are listed on our Part Details page. You can also find images and similar parts to 272K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 272K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 272K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 272K6 fall under?
The 272K6 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 272K6 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 272K6 you can contact the distributor directly for product support, shipping queries etc.
Is the 272K6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 272K6 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 272K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 272K6 often in real-time on the comparison pages.
What if I can't find stock of 272K6?
You can fill out our help required form which you can use to request a quote for 272K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.