Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2729014001,
4-1192021-5 |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Color | Blue |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .033in, .85mm |
Recovered Inside Diameter (Max) | .236in, 6mm |
Expanded Inside Diameter (Min) | 18mm, .709in |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Recovery Temperature | 120°C |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Polyolefin Blue Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-3000-18/6-6-SP | Sager |
Where can I find additional details, specifications and documents for a 2729014001?
Additional datasheets, footprints and schematics for 2729014001 are listed on our Part Details page. You can also find images and similar parts to 2729014001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2729014001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2729014001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2729014001 fall under?
The 2729014001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2729014001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2729014001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2729014001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2729014001 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 2729014001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2729014001 often in real-time on the comparison pages.
What if I can't find stock of 2729014001?
You can fill out our help required form which you can use to request a quote for 2729014001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.