Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance Min | 0.6pF |
---|---|
Capacitance Max | 4.5pF |
Voltage Rating | 500V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | SMD |
Adjustment Type | Screwdriver Slot |
Capacitance | 0.6pF |
Status: | Unknown |
---|---|
Series: | PicoFinish 272 Series |
RoHS: | Unknown |
Tip Size | 1mm |
---|---|
Blade Length | 40mm |
Overall Length | 135mm |
Product Range | PicoFinish 272 Series |
RoHS Compliant | NA |
Slotted Screwdriver, 1Mm, 40Mm, 135Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 27271?
Additional datasheets, footprints and schematics for 27271 are listed on our Part Details page. You can also find images and similar parts to 27271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27271 fall under?
The 27271 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 27271 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27271 you can contact the distributor directly for product support, shipping queries etc.
Is the 27271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27271 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 27271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27271 often in real-time on the comparison pages.
What if I can't find stock of 27271?
You can fill out our help required form which you can use to request a quote for 27271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.