Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.86
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | 7/16 DIN |
Convert From Gender | Jack |
Convert To Coax Type | 7/16 DIN |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Connector rf coaxial 7/16 in-series adapter jack to jack bulkhead 50 ohm | Amphenol RF 272301 | RS Americas |
Adapter, Coaxial, 7/16 Jack-Jack, Bulkhead | Newark Electronics |
Conn IP67 7/16 Adapter RCP/RCP 0Hz to 6GHz 50Ohm ST Panel Mount Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 272301?
Additional datasheets, footprints and schematics for 272301 are listed on our Part Details page. You can also find images and similar parts to 272301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 272301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 272301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 272301 fall under?
The 272301 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 272301 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 272301 you can contact the distributor directly for product support, shipping queries etc.
Is the 272301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 272301 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 272301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 272301 often in real-time on the comparison pages.
What if I can't find stock of 272301?
You can fill out our help required form which you can use to request a quote for 272301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.