Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.45
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.38
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$93.17
|
9
in stock
|
Buy Now | |
element14
from US$80.62
|
9
in stock
|
Buy Now | |
Avnet America
from US$51.35
|
-
|
Buy Now | |
RS Americas
from US$67.08
|
-
|
Buy Now | |
Richardson RFPD
from US$61.21
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | 7/16 DIN |
Convert From Gender | Jack |
Convert To Coax Type | 7/16 DIN |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Rf Coax, Adaptor, 7/16 Jack To 7/16 Jack | Newark Electronics |
RF COAX, ADAPTOR, 7/16 JACK TO 7/16 JACK | element14 |
Conn IP67 7/16 Adapter RCP/RCP 0Hz to 6GHz 50Ohm ST Panel Mount Gold | Avnet America |
connector, rf coaxial, 7/16 in-series adapter, jack to jack, 50 ohm | Amphenol RF 272300 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 272300?
Additional datasheets, footprints and schematics for 272300 are listed on our Part Details page. You can also find images and similar parts to 272300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 272300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 272300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 272300 fall under?
The 272300 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 272300 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 272300 you can contact the distributor directly for product support, shipping queries etc.
Is the 272300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 272300 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 272300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 272300 often in real-time on the comparison pages.
What if I can't find stock of 272300?
You can fill out our help required form which you can use to request a quote for 272300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.