Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | 7/16 DIN |
Convert From Gender | Plug |
Convert To Coax Type | 7/16 DIN |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Adapter, Coaxial, 7/16 Jack-Plug | Newark Electronics |
Conn IP67 7/16 Adapter RCP/PL 0Hz to 6GHz 50Ohm ST Panel Mount Silver | Avnet America |
connector, rf coaxial, 7/16 in-series adapter, jack to plug, 50 ohm | Amphenol RF 272292 | RS Americas |
RF COAX, ADAPTOR, 7/16 PLUG TO 7/16 JACK | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 272292?
Additional datasheets, footprints and schematics for 272292 are listed on our Part Details page. You can also find images and similar parts to 272292 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 272292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 272292 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 272292 fall under?
The 272292 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 272292 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 272292 you can contact the distributor directly for product support, shipping queries etc.
Is the 272292 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 272292 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 272292.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 272292 often in real-time on the comparison pages.
What if I can't find stock of 272292?
You can fill out our help required form which you can use to request a quote for 272292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.