Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 2.5mm |
---|---|
Blade Length | 50mm |
Overall Length | 145mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Slotted |
Handle Type | Antistatic |
Screwdriver Type | Slotted |
Tip / Nozzle Size | 2.5mm |
Tip / Nozzle Style | Parallel Slot |
Tip Size A x B | 2.5 x 0.4mm |
Screwdriver, Esd, Slot, 2.5X50Mm | Newark Electronics |
SCREWDRIVER, ESD, SLOT, 2.5X50MM | Farnell |
Where can I find additional details, specifications and documents for a 2722550?
Additional datasheets, footprints and schematics for 2722550 are listed on our Part Details page. You can also find images and similar parts to 2722550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2722550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2722550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2722550 fall under?
The 2722550 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 2722550 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2722550 you can contact the distributor directly for product support, shipping queries etc.
Is the 2722550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2722550 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 2722550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2722550 often in real-time on the comparison pages.
What if I can't find stock of 2722550?
You can fill out our help required form which you can use to request a quote for 2722550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.