Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | 7/16 DIN |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulkhead Adapter, N Jack-7/16 Din Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a 272183?
Additional datasheets, footprints and schematics for 272183 are listed on our Part Details page. You can also find images and similar parts to 272183 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 272183 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 272183 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 272183 fall under?
The 272183 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 272183 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 272183 you can contact the distributor directly for product support, shipping queries etc.
Is the 272183 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 272183 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 272183.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 272183 often in real-time on the comparison pages.
What if I can't find stock of 272183?
You can fill out our help required form which you can use to request a quote for 272183 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.