Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary, Direct Digital Synthesis (DDS), Frequency, Signal |
---|---|
No. of Channels | 1 Channel |
Bandwidth | 10MHz |
Signal Generator Modulation | AM, Burst, FSK |
RoHS Compliant | Yes |
Function Generator Arb/Freq/Pulse, 10Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 271-U 115V?
Additional datasheets, footprints and schematics for 271-U 115V are listed on our Part Details page. You can also find images and similar parts to 271-U 115V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 271-U 115V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 271-U 115V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 271-U 115V fall under?
The 271-U 115V is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to 271-U 115V when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 271-U 115V you can contact the distributor directly for product support, shipping queries etc.
Is the 271-U 115V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 271-U 115V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 271-U 115V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 271-U 115V often in real-time on the comparison pages.
What if I can't find stock of 271-U 115V?
You can fill out our help required form which you can use to request a quote for 271-U 115V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.