Status: | Unknown |
---|---|
Series: | DOK |
RoHS: | Unknown |
No distributors results available
No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 24A |
Rated Voltage | 250V |
No. of Levels | 3 |
Product Range | DOK |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Length / Height | 54.5mm |
External Width | 55mm |
Height | 54.5mm |
Pitch Spacing | 6.2mm |
Voltage Rating VAC | 250V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.2mm² |
Where can I find additional details, specifications and documents for a 2717016 DOK1.5?
Additional datasheets, footprints and schematics for 2717016 DOK1.5 are listed on our Part Details page. You can also find images and similar parts to 2717016 DOK1.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2717016 DOK1.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2717016 DOK1.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2717016 DOK1.5 fall under?
The 2717016 DOK1.5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2717016 DOK1.5 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2717016 DOK1.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2717016 DOK1.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2717016 DOK1.5 have stock available?
There is no stock from authorised distributors for 2717016 DOK1.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2717016 DOK1.5 often in real-time on the comparison pages.
What if I can't find stock of 2717016 DOK1.5?
You can fill out our help required form which you can use to request a quote for 2717016 DOK1.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.