Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Colour | Neutral |
External Depth | 1.5mm |
External Length / Height | 220mm |
External Width | 130mm |
FILTER, 220X130MM, GREY NEUTRAL | element14 |
Filter, 220X130Mm, Grey Neutral | Newark Electronics |
Where can I find additional details, specifications and documents for a 2711XG1.5?
Additional datasheets, footprints and schematics for 2711XG1.5 are listed on our Part Details page. You can also find images and similar parts to 2711XG1.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2711XG1.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2711XG1.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2711XG1.5 fall under?
The 2711XG1.5 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2711XG1.5 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2711XG1.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2711XG1.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2711XG1.5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2711XG1.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2711XG1.5 often in real-time on the comparison pages.
What if I can't find stock of 2711XG1.5?
You can fill out our help required form which you can use to request a quote for 2711XG1.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.