Status: | Unknown |
---|---|
Series: | 2710 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 4.82mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Knurled |
Knob Diameter | 19.05mm |
Product Range | 2710 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Conn Non-Nema 20A/250V10A/ |Molex 2710 | Newark Electronics |
Super-Safeway Connector with Locking Blade 4 Position/5 Wire Non-NEMA 600V Grounding Tab Cord Grip Body Size F4 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Connector, Cord | Carlton-Bates |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2710?
Additional datasheets, footprints and schematics for 2710 are listed on our Part Details page. You can also find images and similar parts to 2710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2710 fall under?
The 2710 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2710 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2710 you can contact the distributor directly for product support, shipping queries etc.
Is the 2710 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2710 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, Sager and Avnet America have stock available or on a lead time for 2710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2710 often in real-time on the comparison pages.
What if I can't find stock of 2710?
You can fill out our help required form which you can use to request a quote for 2710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.