Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$222.81
|
No stock
|
Buy Now | |
RS Americas
from US$221.29
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.71
|
-
|
Buy Now | |
Newark Electronics
from US$36.59
|
-
|
Buy Now | |
element14
from US$19.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.66
|
-
|
Buy Now | |
Relay Specialties
from US$217.24
|
-
|
Buy Now | |
Sager
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$15.52
|
-
|
Buy Now |
Accessory Type | Enclosure |
---|---|
For Use With | Arduino with Adafruit Protoshield |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174, RG188, RG316 |
Contact Material | Brass |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Smb Plug, Straight, Crimp | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BATTERY SNAP-ON CRIMP LUG JUNIO | Rutronik |
Contact | Carlton-Bates |
9V Battery Snaps & Contacts Socket w/crimp lug .205x.200x.790 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 271.?
Additional datasheets, footprints and schematics for 271. are listed on our Part Details page. You can also find images and similar parts to 271. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 271. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 271. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 271. fall under?
The 271. is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Arduino.
Can I view similar or alternative parts?
You can view similar parts to 271. when available in the Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 271. you can contact the distributor directly for product support, shipping queries etc.
Is the 271. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 271. have stock available?
Authorised distributors including RS Americas, Rutronik, RS, Newark Electronics and element14 have stock available or on a lead time for 271..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 271. often in real-time on the comparison pages.
What if I can't find stock of 271.?
You can fill out our help required form which you can use to request a quote for 271. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.