Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.5 |
DMM Response Type | Average |
Display Count | 2000 |
DMM Type | Hand Held |
RoHS Compliant | Yes |
Manual Ranging Tool Kit DMM with Temperature, Tool Kit Series | B&K Precision 2706B | RS Americas |
Multimeter Digital Handheld, 3-1/2 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 2706B?
Additional datasheets, footprints and schematics for 2706B are listed on our Part Details page. You can also find images and similar parts to 2706B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2706B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2706B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2706B fall under?
The 2706B is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 2706B when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2706B you can contact the distributor directly for product support, shipping queries etc.
Is the 2706B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2706B have stock available?
Authorised distributors including RS Americas, TestEquity, Newark Electronics and Carlton-Bates have stock available or on a lead time for 2706B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2706B often in real-time on the comparison pages.
What if I can't find stock of 2706B?
You can fill out our help required form which you can use to request a quote for 2706B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.