Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | Average |
Display Count | 4000 |
Range Selection | Auto, Manual |
Voltage Measure DC Max | 1kV |
RoHS Compliant | Yes |
Multimeter Digital Handheld, 3-3/4 Digit | Newark Electronics |
Auto Ranging Tool Kit DMM | B&K Precision 2705B | RS Americas |
Where can I find additional details, specifications and documents for a 2705B?
Additional datasheets, footprints and schematics for 2705B are listed on our Part Details page. You can also find images and similar parts to 2705B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2705B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2705B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2705B fall under?
The 2705B is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 2705B when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2705B you can contact the distributor directly for product support, shipping queries etc.
Is the 2705B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2705B have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and TestEquity have stock available or on a lead time for 2705B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2705B often in real-time on the comparison pages.
What if I can't find stock of 2705B?
You can fill out our help required form which you can use to request a quote for 2705B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.