Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$410.29
Frequency RF | 5GHz |
---|---|
Module Interface | - |
Module Applications | - |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Wireless Module, 5Ghz, Ethernet, Ip54 | Newark Electronics |
WIRELESS MODULE, 5GHZ, ETHERNET, IP54 | element14 |
Phoenix Contact Wireless Access Point 300Mbps IP54, Wall Mount, 802.11a/b/g/n | Distrelec |
FL WLAN 1100 | RS |
WiFi Modules - 802.11 FL WLAN 1100 | Sager |
Where can I find additional details, specifications and documents for a 2702534?
Additional datasheets, footprints and schematics for 2702534 are listed on our Part Details page. You can also find images and similar parts to 2702534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2702534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2702534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2702534 fall under?
The 2702534 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to 2702534 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2702534 you can contact the distributor directly for product support, shipping queries etc.
Is the 2702534 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2702534 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 2702534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2702534 often in real-time on the comparison pages.
What if I can't find stock of 2702534?
You can fill out our help required form which you can use to request a quote for 2702534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.