Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Front Panel |
---|---|
Panel Material | Aluminium |
Body Colour | Silver |
For Use With | RC 2500/250 and RCP 2500/250 |
External Height - Metric | 250.5mm |
External Width - Metric | 150.5mm |
External Height - Imperial | 9.86" |
External Width - Imperial | 5.93" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Front Panel |
External Height | 250.5mm |
External Length / Height | 250.5mm |
External Width | 150.5mm |
Material | Aluminium |
Panel Thickness - Metric | 1mm |
Compatible with (details): RCP 2500 (order no. 51 98 47) | Conrad |
Front Panel Anodized 1mm for RCP_2500 | Schukat Electronic |
FAE FÜR RC 250(O)/260(0)/RCP 250(0) | Boersig |
Where can I find additional details, specifications and documents for a 27000700?
Additional datasheets, footprints and schematics for 27000700 are listed on our Part Details page. You can also find images and similar parts to 27000700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27000700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27000700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27000700 fall under?
The 27000700 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 27000700 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27000700 you can contact the distributor directly for product support, shipping queries etc.
Is the 27000700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27000700 have stock available?
Authorised distributors including Conrad, Schukat Electronic and Boersig have stock available or on a lead time for 27000700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27000700 often in real-time on the comparison pages.
What if I can't find stock of 27000700?
You can fill out our help required form which you can use to request a quote for 27000700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.