Status: | Unknown |
---|---|
Series: | Integra Series |
RoHS: | Unknown |
No. of Digits | 6.5 |
---|---|
DMM Connectivity | GPIB RS232 |
Current Measure AC Max | 3A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.12Gohm |
Product Range | Integra Series |
Current Measure DC Max | 3A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 1 Year |
DMM Functions | AC/DC Current AC/DC Voltage Frequency Period Resistance Temperature |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | 2700 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 4.83mm |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Round Knurled |
Knob Diameter | 14.29mm |
Product Range | 2700 Series |
RoHS Compliant | Yes |
Knob, Round Knurled, 14.29Mm | Newark Electronics |
Knob | RS Americas |
Where can I find additional details, specifications and documents for a 2700/E?
Additional datasheets, footprints and schematics for 2700/E are listed on our Part Details page. You can also find images and similar parts to 2700/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2700/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2700/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2700/E fall under?
The 2700/E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 2700/E when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2700/E you can contact the distributor directly for product support, shipping queries etc.
Is the 2700/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2700/E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2700/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2700/E often in real-time on the comparison pages.
What if I can't find stock of 2700/E?
You can fill out our help required form which you can use to request a quote for 2700/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.