Status: | Unknown |
---|---|
Series: | ET Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | ET Series |
Contact Current Max | 4A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | - |
Toggle Switch, Dpdt, 4A, 28Vdc | Newark Electronics |
Toggle Switch, 2 Pole, Electrically, 2 POS, Solder, Std Lever | Honeywell 26ET61-T | RS Americas |
TOGGLE SWITCH, DPDT, 4A, 28VDC | element14 |
Switch, Toggle | Carlton-Bates |
Toggle Switches Sealed OI/ET TOG SW ASSEM | Sager |
Where can I find additional details, specifications and documents for a 26ET61T?
Additional datasheets, footprints and schematics for 26ET61T are listed on our Part Details page. You can also find images and similar parts to 26ET61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26ET61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26ET61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26ET61T fall under?
The 26ET61T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 26ET61T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26ET61T you can contact the distributor directly for product support, shipping queries etc.
Is the 26ET61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26ET61T have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 26ET61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26ET61T often in real-time on the comparison pages.
What if I can't find stock of 26ET61T?
You can fill out our help required form which you can use to request a quote for 26ET61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.