Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Quick Connect Receptacle, 6.35Mm, 20-18Awg, Crimp | Newark Electronics |
QUICK CONNECT RECEPTACLE, 6.35MM, 20-18AWG, CRIMP | element14 |
Receptacle 20-18AWG | RS |
Crimp Terminal for Mini Iso Relay Sockets used for VCF4-1002 20-18 AWG Loose | TE Connectivity 26A1348A | RS Americas |
AUTOMOTIVE RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 26A1348A?
Additional datasheets, footprints and schematics for 26A1348A are listed on our Part Details page. You can also find images and similar parts to 26A1348A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26A1348A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26A1348A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26A1348A fall under?
The 26A1348A is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 26A1348A when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26A1348A you can contact the distributor directly for product support, shipping queries etc.
Is the 26A1348A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26A1348A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 26A1348A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26A1348A often in real-time on the comparison pages.
What if I can't find stock of 26A1348A?
You can fill out our help required form which you can use to request a quote for 26A1348A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.