Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 11 Pieces Slotted Phillips Torx Hex Ball End Hex Blades |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Type | SYSTEM 4 SoftFinish-telescopic ESD Handle |
Kit Contents Descriptive | Handle + 10 reversible blades (Slot 1.5-3.0mm |
Screwdriver Type | Hex Phillips Slotted Torx |
Esd Reversible Blade Set, 11Pcs | Newark Electronics |
ESD REVERSIBLE BLADE SET, 11PCS | element14 |
Where can I find additional details, specifications and documents for a 2691 T11 ESD?
Additional datasheets, footprints and schematics for 2691 T11 ESD are listed on our Part Details page. You can also find images and similar parts to 2691 T11 ESD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2691 T11 ESD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2691 T11 ESD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2691 T11 ESD fall under?
The 2691 T11 ESD is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 2691 T11 ESD when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2691 T11 ESD you can contact the distributor directly for product support, shipping queries etc.
Is the 2691 T11 ESD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2691 T11 ESD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2691 T11 ESD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2691 T11 ESD often in real-time on the comparison pages.
What if I can't find stock of 2691 T11 ESD?
You can fill out our help required form which you can use to request a quote for 2691 T11 ESD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.