Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
90
in stock
|
Buy Now | |
RS Americas
from US$5.01
|
165
in stock
|
Buy Now | |
element14
from US$0.74
|
91
in stock
|
Buy Now | |
Farnell
from US$1.19
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$17.69
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$77.27
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$7.53
|
1
in stock
|
Buy Now | |
Sager
from US$13.40
|
-
|
Buy Now |
External Height - Imperial | 2.01" |
---|---|
External Height - Metric | 52mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 3.58" |
External Width - Metric | 91mm |
Handle Material | ABS (Acrylonitrile Butadiene Styrene) |
Handle Type | Tray |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Grey |
External Depth | 15mm |
External Depth - Imperial | 0.59" |
External Depth - Metric | 15mm |
External Length / Height | 52mm |
External Width | 91mm |
Fixing Centres | 90.5mm |
Fixing Centres LxW | 40.5 |
Height | 52mm |
Material | ABS |
Overall Length | 52mm |
Overall Width | 101mm |
Thread Size | M3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | 90mm |
Overall Length | 105mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 23mm |
Handle Type | SoftFinish |
Length | 105mm |
Handle System 4, Soft Finish | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Compliant |
Accessory Type | Mounting Kit |
---|---|
Product Range | Mounting Kits |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Ceramic |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 25.4mm |
Overall Length | 25.4mm |
External Width | 12.7mm |
Body Diameter | 0.5" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 269.1?
Additional datasheets, footprints and schematics for 269.1 are listed on our Part Details page. You can also find images and similar parts to 269.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 269.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 269.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 269.1 fall under?
The 269.1 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 269.1 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 269.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 269.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 269.1 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 269.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 269.1 often in real-time on the comparison pages.
What if I can't find stock of 269.1?
You can fill out our help required form which you can use to request a quote for 269.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.