Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2687052007,
1-1191983-0 |
Color | Black |
---|---|
Fluid Type | Engine Oil, Hydraulic Fluid, Gasoline |
Flexibility | Semi-Flexible |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Expanded Inside Diameter (Min) | 18mm, .709in |
Recovered Inside Diameter (Max) | .236in, 6mm |
Recovered Wall Thickness (Nominal) | .067in, 1.7mm |
Cut Length | 1220mm, 48.031in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Wall Type | Dual |
Product Family | CGAT |
Fluid Resistance | Moisture/Spray Protection |
Flammability | Flame-Retardant |
Resistant To | Fluids |
Operating Temperature Range | -30 – 80°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 115°C |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Stick | Avnet America |
Heat Shrink Tubing & Sleeves CGAT-18/6-0-STK | Sager |
Where can I find additional details, specifications and documents for a 2687052007?
Additional datasheets, footprints and schematics for 2687052007 are listed on our Part Details page. You can also find images and similar parts to 2687052007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2687052007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2687052007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2687052007 fall under?
The 2687052007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2687052007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2687052007 you can contact the distributor directly for product support, shipping queries etc.
Is the 2687052007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2687052007 have stock available?
Authorised distributors including Avnet America, Avnet Asia, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 2687052007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2687052007 often in real-time on the comparison pages.
What if I can't find stock of 2687052007?
You can fill out our help required form which you can use to request a quote for 2687052007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.