Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$357.94
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.99
|
16
in stock
|
Buy Now | |
Conrad
from US$25.56
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$25.71
|
1
in stock
|
Buy Now | |
element14
from US$30.19
|
1
in stock
|
Buy Now | |
Farnell
from US$32.02
|
1
in stock
|
Buy Now | |
RS Americas
from US$300.06
|
-
|
Buy Now |
Cutter Type | Oblique |
---|---|
Overall Length | 128mm |
Cut Type | Full Flush |
Cutting Capacity Max | 1.3mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pliers | Transfer Multisort Elektronik |
Head shape: Wide, pointed head. Design: Cutting edge with full flush cutter function. With cutting edge at 48° for cutting obliquely from above or from the side. Material: C 70 special tool steel. Application: For absolutely flush cutting of soft wires in places which are difficult to access in the electronics industry. | Conrad |
Oblique Cutter, 128Mm, 1.3Mm | Newark Electronics |
OBLIQUE CUTTER, 128MM, 1.3MM | element14 |
Where can I find additional details, specifications and documents for a 26833?
Additional datasheets, footprints and schematics for 26833 are listed on our Part Details page. You can also find images and similar parts to 26833 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26833 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26833 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26833 fall under?
The 26833 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 26833 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26833 you can contact the distributor directly for product support, shipping queries etc.
Is the 26833 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26833 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for 26833.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26833 often in real-time on the comparison pages.
What if I can't find stock of 26833?
You can fill out our help required form which you can use to request a quote for 26833 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.