Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0346
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.65
|
110
in stock
|
Buy Now | |
Carlton-Bates
from US$0.06
|
5,781
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
4,447
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
3,510
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
889
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0346
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
110
in stock
|
Buy Now | |
element14
from US$6.16
|
110
in stock
|
Buy Now | |
Distrelec
from US$8.51
|
57
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.69
|
15
in stock
|
Buy Now | |
RS
from US$44.22
|
-
|
Buy Now | |
Future Electronics
from US$0.0461
|
-
|
Buy Now | |
Avnet America
from US$50.61
|
-
|
Buy Now | |
Sager
from US$29.01
|
-
|
Buy Now | |
TestEquity
from US$4,776.66
|
-
|
Buy Now |
External Height - Imperial | 4.02" |
---|---|
External Height - Metric | 102mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 0.47" |
External Width - Metric | 12mm |
Handle Material | Aluminium |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 75kg |
Colour | Natural |
External Length / Height | 102mm |
External Width | 12mm |
Fixing Centres | 120mm |
Height | 102mm |
Material | Aluminium |
Overall Height | 40mm |
Overall Length | 134mm |
Thread Size | M5 |
Handle, Aluminium, Natural, 120Mm | Newark Electronics |
HANDLE, ALUMINIUM, NATURAL, 120MM | element14 |
Mentor Equipment handle 134 mm x 8 mm x 40 mm 134mm Aluminium Alloy Natural Anodised | Distrelec |
Handle | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Plug with Locking Blade 4 Position/5 Wire NEMA L23-20 3-Phase 600V | Avnet America |
Status: | Unknown |
---|---|
Series: | 2680 Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | 2680 Series |
Test Frequency Range | 9kHz to 3.2GHz |
External Height | 207mm |
External Width | 393mm |
External Depth | 116.5mm |
Weight | 4.6kg |
Where can I find additional details, specifications and documents for a 268.3?
Additional datasheets, footprints and schematics for 268.3 are listed on our Part Details page. You can also find images and similar parts to 268.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 268.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 268.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 268.3 fall under?
The 268.3 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 268.3 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 268.3 you can contact the distributor directly for product support, shipping queries etc.
Is the 268.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 268.3 have stock available?
Authorised distributors including Carlton-Bates, Heilind Electronics, RS Americas, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 268.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 268.3 often in real-time on the comparison pages.
What if I can't find stock of 268.3?
You can fill out our help required form which you can use to request a quote for 268.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.