Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.79
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.83
|
20
in stock
|
Buy Now | |
Conrad
from US$29.70
|
16
in stock
|
Buy Now | |
Electro Enterprises
from US$15.25
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$35.20
|
2
in stock
|
Buy Now | |
element14
from US$41.33
|
2
in stock
|
Buy Now |
Cutter Type | Diagonal |
---|---|
Overall Length | 135mm |
Cut Type | Bevel |
Cutting Capacity Max | 0.8mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pliers | Transfer Multisort Elektronik |
Universal small side cutter for cutting soft and medium-hard wires in electronics and precision mechanics. Execution: cutting with a half-facet, therefore also suitable for medium-hard wire. Strong design for soft wires up to ø 2.0 mm. With opening spring. Head shape: Wider, pointed head. Standards: DIN ISO 9654. Material: C70 Special tool steel. Blade 60 HRC. | Conrad |
Diagonal Cutter, 135Mm, 0.8Mm | Newark Electronics |
DIAGONAL CUTTER, 135MM, 0.8MM | element14 |
Where can I find additional details, specifications and documents for a 26815?
Additional datasheets, footprints and schematics for 26815 are listed on our Part Details page. You can also find images and similar parts to 26815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26815 fall under?
The 26815 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 26815 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26815 you can contact the distributor directly for product support, shipping queries etc.
Is the 26815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26815 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for 26815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26815 often in real-time on the comparison pages.
What if I can't find stock of 26815?
You can fill out our help required form which you can use to request a quote for 26815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.