Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.26
Cutter Type | Diagonal |
---|---|
Overall Length | 126mm |
Cut Type | Full Flush |
Cutting Capacity Max | 1mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
For absolutely flush cutting of soft wires in hard to reach places in electronics. Execution: Blade without facet for absolutely flush cuts. With opening spring and restraint device for cut off wire ends. Narrow, pointed head Material: C70 Special tool steel. | Conrad |
Pliers | Transfer Multisort Elektronik |
Diagonal Cutter, 126Mm, 1Mm | Newark Electronics |
DIAGONAL CUTTER, 126MM, 1MM | element14 |
Where can I find additional details, specifications and documents for a 26813?
Additional datasheets, footprints and schematics for 26813 are listed on our Part Details page. You can also find images and similar parts to 26813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26813 fall under?
The 26813 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 26813 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26813 you can contact the distributor directly for product support, shipping queries etc.
Is the 26813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26813 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 26813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26813 often in real-time on the comparison pages.
What if I can't find stock of 26813?
You can fill out our help required form which you can use to request a quote for 26813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.