Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.59
Cutter Type | Diagonal |
---|---|
Overall Length | 128mm |
Cut Type | Full Flush |
Cutting Capacity Max | 0.8mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pliers | Transfer Multisort Elektronik |
Head shape: Extra narrow, short head for working in particularly restricted spaces. Design: Cutting edge with full flush cutter function. With opening spring. Material: C 70 special tool steel. Application: For absolutely flush cutting of soft wires in places which are difficult to access in the electronics industry. | Conrad |
Diagonal Cutter, 128Mm, 0.8Mm | Newark Electronics |
DIAGONAL CUTTER, 128MM, 0.8MM | element14 |
Where can I find additional details, specifications and documents for a 26812?
Additional datasheets, footprints and schematics for 26812 are listed on our Part Details page. You can also find images and similar parts to 26812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26812 fall under?
The 26812 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 26812 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26812 you can contact the distributor directly for product support, shipping queries etc.
Is the 26812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26812 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 26812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26812 often in real-time on the comparison pages.
What if I can't find stock of 26812?
You can fill out our help required form which you can use to request a quote for 26812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.