Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.22mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Green |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 3.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Type | Foil Shield |
Core - Core Capacitance | 90pF/m |
Core-Screen Capacitance | 189pF/m |
No. of Cores | 2Core |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Resistance per Metre | 0.078ohm |
Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 328 Ft, 100 M Rohs Compliant: Yes |Van Damme 268014C | Newark Electronics |
CABLE, 1PAIR, 7/0.2MM, GREEN, PER M | element14 |
Where can I find additional details, specifications and documents for a 268014C?
Additional datasheets, footprints and schematics for 268014C are listed on our Part Details page. You can also find images and similar parts to 268014C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 268014C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 268014C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 268014C fall under?
The 268014C is listed under VAN DAMME Parts.
Can I view similar or alternative parts?
You can view similar parts to 268014C when available in the VAN DAMME Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 268014C you can contact the distributor directly for product support, shipping queries etc.
Is the 268014C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 268014C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 268014C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 268014C often in real-time on the comparison pages.
What if I can't find stock of 268014C?
You can fill out our help required form which you can use to request a quote for 268014C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.