Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Torx Tip Size | T8 |
---|---|
Blade Length | 40mm |
Overall Length | 140mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | T8 |
Length | 140mm |
Screwdriver Type | Torx |
Shaft Diameter | 2.5mm |
Tip / Nozzle Size | T8 |
Tip / Nozzle Style | Torx |
Where can I find additional details, specifications and documents for a 267PR T8?
Additional datasheets, footprints and schematics for 267PR T8 are listed on our Part Details page. You can also find images and similar parts to 267PR T8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 267PR T8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 267PR T8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 267PR T8 fall under?
The 267PR T8 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 267PR T8 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 267PR T8 you can contact the distributor directly for product support, shipping queries etc.
Is the 267PR T8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 267PR T8 have stock available?
There is no stock from authorised distributors for 267PR T8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 267PR T8 often in real-time on the comparison pages.
What if I can't find stock of 267PR T8?
You can fill out our help required form which you can use to request a quote for 267PR T8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.