Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 20mA |
Luminous Intensity | 100mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bezel Diameter | 14mm |
Body Plating | Bright Chrome |
Bulb Size | 8mm |
Current If Luminous Intensity | 20mA |
External Diameter | 14mm |
External Length / Height | 19.5mm |
Fixing Hole Diameter | 12.3mm |
Forward Current If Max | 20mA |
Forward Voltage | 2V |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 8mm |
Luminous Intensity Typ | 25mcd |
Material | Brass |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 3V |
Peak Forward Current | 20mA |
Peak Wavelength | 625nm |
Thread Pitch | 0.75mm |
Thread Size | M12 |
Viewing Angle | 30° |
Voltage Vf Typ | 2V |
Wavelength Typ | 627nm |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator, Led, 12Mm, Red, 2V | Newark Electronics |
Where can I find additional details, specifications and documents for a 2676.8021?
Additional datasheets, footprints and schematics for 2676.8021 are listed on our Part Details page. You can also find images and similar parts to 2676.8021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2676.8021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2676.8021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2676.8021 fall under?
The 2676.8021 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 2676.8021 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2676.8021 you can contact the distributor directly for product support, shipping queries etc.
Is the 2676.8021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2676.8021 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 2676.8021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2676.8021 often in real-time on the comparison pages.
What if I can't find stock of 2676.8021?
You can fill out our help required form which you can use to request a quote for 2676.8021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.