Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Phillips Tip Size | - |
---|---|
Blade Length | 40mm |
Overall Length | 120mm |
Product Range | - |
Pliers | Transfer Multisort Elektronik |
Pentalobe Ipr4 Tech Driver - 40Mm Blade | Newark Electronics |
Screwdriver | RS Americas |
Where can I find additional details, specifications and documents for a 26764?
Additional datasheets, footprints and schematics for 26764 are listed on our Part Details page. You can also find images and similar parts to 26764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26764 fall under?
The 26764 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 26764 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26764 you can contact the distributor directly for product support, shipping queries etc.
Is the 26764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26764 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 26764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26764 often in real-time on the comparison pages.
What if I can't find stock of 26764?
You can fill out our help required form which you can use to request a quote for 26764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.