Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Phillips Tip Size | - |
---|---|
Blade Length | 40mm |
Overall Length | 120mm |
Product Range | - |
Pliers | Transfer Multisort Elektronik |
Pentalobe Ipr2 Tech Driver - 40Mm Blade | Newark Electronics |
Where can I find additional details, specifications and documents for a 26762?
Additional datasheets, footprints and schematics for 26762 are listed on our Part Details page. You can also find images and similar parts to 26762 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26762 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26762 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26762 fall under?
The 26762 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 26762 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26762 you can contact the distributor directly for product support, shipping queries etc.
Is the 26762 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26762 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 26762.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26762 often in real-time on the comparison pages.
What if I can't find stock of 26762?
You can fill out our help required form which you can use to request a quote for 26762 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.