Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 2.25VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 5mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bezel Diameter | 9.5mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
External Length / Height | 23.3mm |
Fixing Hole Diameter | 8.2mm |
Forward Current If Max | 20mA |
Forward Current If(AV) | 10mA |
Forward Voltage | 2.25V |
Forward Voltage VF Max | 1.6V |
LED / Lamp Size | 5mm |
Luminous Intensity Typ | 6mcd |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +100°C |
PIV Max | 5V |
Peak Forward Current | 50mA |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Viewing Angle | 60° |
Voltage Vf Typ | 1.6V |
Wavelength Typ | 700nm |
Panel Mount Indicator, Led, 8Mm, Red, 2.25V | Newark Electronics |
LED INDICATOR, 5MM, RED | element14 |
Mentor LED IndicatorSoldering Fixed Red DC 2.25V | Distrelec |
Where can I find additional details, specifications and documents for a 2664.8023?
Additional datasheets, footprints and schematics for 2664.8023 are listed on our Part Details page. You can also find images and similar parts to 2664.8023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2664.8023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2664.8023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2664.8023 fall under?
The 2664.8023 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 2664.8023 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2664.8023 you can contact the distributor directly for product support, shipping queries etc.
Is the 2664.8023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2664.8023 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2664.8023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2664.8023 often in real-time on the comparison pages.
What if I can't find stock of 2664.8023?
You can fill out our help required form which you can use to request a quote for 2664.8023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.