Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
2,760
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
9,050
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
3,505
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
2,942
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
2,942
in stock
|
Buy Now | |
Heilind Electronics
from US$0.78
|
1,737
in stock
|
Buy Now | |
Farnell
from US$0.88
|
1,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.78
|
347
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Kk 156 Hdr Assy Frlk 04 Ckt 20 Gold Rohs Compliant: Yes |Molex 26-61-4040 | Newark Electronics |
Headers VERT PCB HDR 4P GOLD FRICTION LOCK | Molex Incorporated 26-61-4040 | RS Americas |
Molex KK 396 Header Vertical Friction Lock 4 Circuits Gold Plating | Distrelec |
Solid Header 3.96mm KK ,vert,F/Lock,4w | RS |
KK 156 HDR ASSY FRLK 04 CKT 2 GOLD | Heilind Electronics |
CONN, HEADER, 4POS, 1ROW, 3.96MM | Farnell |
Conn Wire to Board HDR 4 POS 3.96mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 26-61-4040?
Additional datasheets, footprints and schematics for 26-61-4040 are listed on our Part Details page. You can also find images and similar parts to 26-61-4040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26-61-4040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26-61-4040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26-61-4040 fall under?
The 26-61-4040 is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to 26-61-4040 when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26-61-4040 you can contact the distributor directly for product support, shipping queries etc.
Is the 26-61-4040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26-61-4040 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Chip One Stop, Distrelec and RS have stock available or on a lead time for 26-61-4040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26-61-4040 often in real-time on the comparison pages.
What if I can't find stock of 26-61-4040?
You can fill out our help required form which you can use to request a quote for 26-61-4040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.