Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609129-1 |
Prices starting from US$23.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$28.52
|
38
in stock
|
Buy Now | |
Sager
from US$23.20
|
148
in stock
|
Buy Now | |
Heilind Electronics
from US$32.53
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$27.07
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$25.30
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.53
|
22
in stock
|
Buy Now | |
Future Electronics
from US$27.35
|
-
|
Buy Now | |
Avnet America
from US$23.80
|
-
|
Buy Now |
Shield Style | Filter Shield |
---|---|
Voltage Selection | Single |
Fuse Options | Dual, Single |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Voltage (Max) | 240VAC, 120VAC |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Current Rating | 5A |
Mount Style | Flanged |
Mount Angle | Vertical |
Comment | Voltage Fixed |
Ground Option | None |
Switch Type | None |
Type of Connector | IEC 320/C-14 |
Filter Type | Power Entry Module |
Input Type | IEC |
Ground Choke Option | No |
Output Type | .110" FASTON |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 5A IEC-.110 FASTON GNR PURPOSE FLNG MNT | Sager |
2-6609129-1 5EFM1=F8092 | Heilind Electronics |
Modules 5A IEC-.110 FASTON GNR PURPOSE FLNG MNT | Rapid Electronics |
TE Connectivity - AMP Power Connector 5/4A 120/250VAC Male | Distrelec |
M Series 5 A 120 VAC Filtered Flanged Power Entry Module | Future Electronics |
Power Entry Module Filtered M 3 POS 120VAC/250VAC 5A Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-6609129-1?
Additional datasheets, footprints and schematics for 2-6609129-1 are listed on our Part Details page. You can also find images and similar parts to 2-6609129-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609129-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609129-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609129-1 fall under?
The 2-6609129-1 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609129-1 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609129-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609129-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609129-1 have stock available?
Authorised distributors including Sager, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-6609129-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609129-1 often in real-time on the comparison pages.
What if I can't find stock of 2-6609129-1?
You can fill out our help required form which you can use to request a quote for 2-6609129-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.