Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609115-4 |
Prices starting from US$18.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.67
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$21.19
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
72
in stock
|
Buy Now | |
Distrelec
from US$18.70
|
72
in stock
|
Buy Now | |
Avnet America
from US$18.60
|
-
|
Buy Now | |
Sager
from US$18.49
|
-
|
Buy Now |
Voltage Selection | None |
---|---|
Fuse Options | Single |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Current Rating | 6A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 420µA |
Mount Angle | Right Angle |
Mount Style | Flanged |
Comment | CAUTION: Do not attempt to operate a single-fused model without the fuse door in place! |
Filtered | Yes |
Ground Choke Option | Yes |
Output Type | .250" FASTON |
Type of Connector | IEC 320/C-14 |
Input Type | IEC |
Filter Type | Power Entry Module |
Switch Type | None |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 6A Iec 1/4 Faston Grnd |Amp Te Connectivity 2-6609115-4 | Newark Electronics |
AC Power Entry Modules 6A IEC 1/4 FASTON GRND | Rapid Electronics |
TE Connectivity 6EGG1C-1 S0 F7384 Mains Power Connector | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
Power Entry Module Filtered PL 3 POS 250VAC 6A RA 1 Port | Avnet America |
AC Power Entry Modules 6A IEC 1/4 FASTON GRND CHOK FLNGE MNT | Sager |
Where can I find additional details, specifications and documents for a 2-6609115-4?
Additional datasheets, footprints and schematics for 2-6609115-4 are listed on our Part Details page. You can also find images and similar parts to 2-6609115-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609115-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609115-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609115-4 fall under?
The 2-6609115-4 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609115-4 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609115-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609115-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609115-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-6609115-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609115-4 often in real-time on the comparison pages.
What if I can't find stock of 2-6609115-4?
You can fill out our help required form which you can use to request a quote for 2-6609115-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.