Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609115-2 |
Prices starting from US$10.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.71
|
No stock
|
Buy Now | |
Heilind Electronics
from US$15.83
|
66
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.83
|
22
in stock
|
Buy Now | |
element14
from US$14.22
|
14
in stock
|
Buy Now | |
Future Electronics
from US$15.83
|
-
|
Buy Now | |
Avnet America
from US$11.95
|
-
|
Buy Now | |
Sager
from US$10.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Selection | None |
---|---|
Fuse Options | Single |
Leakage Current (Max) (250VAC, 50Hz) | 420µA |
Input Voltage Select | None |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Current Rating | 6A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Comment | CAUTION: Do not attempt to operate a single-fused model without the fuse door in place! |
Filtered | Yes |
Output Type | .250" FASTON |
Filter Type | Power Entry Module |
Type of Connector | IEC 320/C-14 |
Input Type | IEC |
Ground Option | None |
Switch Type | None |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
2-6609115-2 6EGG1-1 SHORT VERS | Heilind Electronics |
IEC FILTER, STANDARD, 6A, 250VAC, QC | element14 |
Iec Filter, Standard, 6A, 250Vac, Qc | Newark Electronics |
3 Position 250 VAC 6 A 1 Port EMI/RFI Filtered Power Entry Module | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 6A DUAL FUSE | Sager |
Where can I find additional details, specifications and documents for a 2-6609115-2?
Additional datasheets, footprints and schematics for 2-6609115-2 are listed on our Part Details page. You can also find images and similar parts to 2-6609115-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609115-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609115-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609115-2 fall under?
The 2-6609115-2 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609115-2 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609115-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609115-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609115-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Newark Electronics and Future Electronics have stock available or on a lead time for 2-6609115-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609115-2 often in real-time on the comparison pages.
What if I can't find stock of 2-6609115-2?
You can fill out our help required form which you can use to request a quote for 2-6609115-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.