Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609106-8 |
Prices starting from US$18.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.10
|
212
in stock
|
Buy Now | |
element14
from US$22.29
|
150
in stock
|
Buy Now | |
Future Electronics
from US$18.45
|
-
|
Buy Now | |
Avnet America
from US$20.79
|
-
|
Buy Now | |
Rapid Electronics
from US$34.55
|
-
|
Buy Now | |
Distrelec
from US$25.81
|
-
|
Buy Now | |
TTI Europe
from US$18.59
|
-
|
Buy Now | |
Sager
from US$19.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Filter Shield |
---|---|
Extender Options | None |
Fuse Options | Dual |
Voltage Selection | 2-Voltage |
Current Rating | 6A |
Input Voltage Select | Dual AC (Series/Parallel) |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Voltage (Max) | 250VAC |
Mount Angle | Vertical |
Mount Style | Snap-In |
Type of Connector | IEC 320/C-14 |
Output Type | .187" FASTON |
Filter Type | Power Entry Module |
Ground Choke Option | No |
Switch Type | DPST |
Input Type | IEC |
Ground Option | None |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Entry Mod 6A P series Panel Snap I | RS |
IEC FILTER, MEDICAL, 6A, 250VAC, QC | element14 |
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet America |
TE Connectivity Interference suppression filter Corcom P-Serie PS0SXDH6A=C1171 | Rapid Electronics |
TE Connectivity PS0SXDH6A C1171 Mains Power Connector 11 | Distrelec |
6A 250V SWITCHED FUSED | TTI Europe |
AC Power Entry Modules 6A DUAL FUSE SNAP IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 2-6609106-8?
Additional datasheets, footprints and schematics for 2-6609106-8 are listed on our Part Details page. You can also find images and similar parts to 2-6609106-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609106-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609106-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609106-8 fall under?
The 2-6609106-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609106-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609106-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609106-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609106-8 have stock available?
Authorised distributors including RS, element14, Future Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 2-6609106-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609106-8 often in real-time on the comparison pages.
What if I can't find stock of 2-6609106-8?
You can fill out our help required form which you can use to request a quote for 2-6609106-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.