Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609104-4 |
Prices starting from US$23.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.09
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$36.71
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$40.70
|
10
in stock
|
Buy Now | |
Sager
from US$23.68
|
6
in stock
|
Buy Now | |
Future Electronics
from US$26.58
|
-
|
Buy Now | |
Avnet America
from US$23.40
|
-
|
Buy Now | |
RS Americas
from US$33.35
|
-
|
Buy Now | |
element14
from US$30.37
|
-
|
Buy Now | |
Boersig
from US$25.75
|
-
|
Buy Now | |
TTI Europe
from US$27.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | Single |
Panel Thickness Range | .79 – 2mm, .031 – .079in |
Input Voltage Select | Single AC |
Current Rating | 6A |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Mount Angle | Vertical |
Mount Style | Flanged |
For Use With | P Series |
Output Type | .187" FASTON |
Ground Choke Option | No |
Input Type | IEC |
Ground Option | None |
Filtered | Yes |
Filter Type | Power Entry (Filtered/Unfiltered) |
Level Of Filtering | Inductor & Capacitor |
Switch Type | DPST |
Accessory Type | Fuse Clip |
Type of Connector | IEC 60320-1 C-14 |
Operating Temperature Range | -10 – 40°C |
Power Entry Mod P series 6A 120V Panel M | RS |
AC Power Entry Modules 6A DPST DUAL FUSE | Sager |
Corcom P, Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Singl | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A/Contact Switch/Fuse RA 1 Port | Avnet America |
Power Entry Module, Male, 6 A, 250 VAC, IEC 60320-1 C-14, P Series | TE Connectivity 2-6609104-4 | RS Americas |
IEC FILTER, STANDARD, 6A, 250VAC, QC | element14 |
6A 250V FUSED SWITCHED | TTI Europe |
Where can I find additional details, specifications and documents for a 2-6609104-4?
Additional datasheets, footprints and schematics for 2-6609104-4 are listed on our Part Details page. You can also find images and similar parts to 2-6609104-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609104-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609104-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609104-4 fall under?
The 2-6609104-4 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609104-4 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609104-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609104-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609104-4 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Sager and Future Electronics have stock available or on a lead time for 2-6609104-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609104-4 often in real-time on the comparison pages.
What if I can't find stock of 2-6609104-4?
You can fill out our help required form which you can use to request a quote for 2-6609104-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.